EN
  • EN
  • DE

LTC6400CUD-26#PBF

Part No LTC6400CUD-26#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type ADC Driver
Applications Data Acquisition
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN-EP (3x3)
Part Number Series LTC6400
Manufacturer Pack Quantity 121
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806007-LTC6400CUD-26#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6400CUD-26#PBF CAD Model

Description

The LTC6400CUD-26#PBF is a high-performance, low noise, differential ADC driver from Linear Technology, designed to interface with high-speed analog-to-digital converters (ADCs). It is a crucial component in a wide range of applications that require precise signal conditioning, including wireless communications, medical imaging, and instrumentation.

Key Features

  • Fixed Gain of 26dB: The device has a fixed gain of 26dB, which provides a significant signal boost and is ideal for driving 12-bit to 16-bit ADCs.
  • Low Noise Performance: With its low noise design, the LTC6400CUD-26#PBF ensures a clean signal path, which is vital for maintaining signal integrity in sensitive applications.
  • High Linearity: The product offers excellent linearity, which minimizes distortion and allows for accurate signal representation.
  • Wide Bandwidth: It features a wide bandwidth that accommodates a broad range of frequencies, making it versatile for various high-speed signal processing tasks.
  • Single-Ended to Differential Conversion: The LTC6400CUD-26#PBF can convert single-ended inputs to differential outputs, which is essential for many modern ADCs that require differential inputs to maximize performance.
  • Power Efficiency: The device operates with a low power consumption, making it suitable for portable and battery-powered applications.
  • Compact Package: Housed in a compact QFN package, the LTC6400CUD-26#PBF saves valuable board space and is suitable for space-constrained applications.

Applications

The LTC6400CUD-26#PBF is ideal for a variety of applications that require high-fidelity and high-speed data conversion. It is commonly used in:

  • Wireless Communication Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • High-speed Data Acquisition Systems
  • Radar and Sonar Applications

In conclusion, the LTC6400CUD-26#PBF from Linear Technology is a high-quality ADC driver that offers a perfect blend of performance, efficiency, and compactness, making it an excellent choice for professionals seeking to enhance their signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8753 $58.5036
29+ $3.9998 $115.9942
45+ $3.8750 $174.3750
62+ $3.7503 $232.5186
80+ $3.6255 $290.0400
107+ $3.2502 $347.7714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess