LTC6078AHMS8#PBF Precision Operational Amplifier
The LTC6078AHMS8#PBF is a high-precision, low-noise operational amplifier from Linear Technology that offers exceptional performance for a wide range of applications. This op-amp is part of the LTC6078 series, designed to provide a perfect balance between low noise and low power consumption, making it ideal for battery-powered devices and high-end audio equipment.
With a typical input offset voltage of just 10 µV and low noise of 1.3 µVp-p (0.1 Hz to 10 Hz), the LTC6078AHMS8#PBF ensures accurate signal amplification without significant signal degradation. Its low offset drift of 0.1 µV/°C also guarantees stable performance over a wide temperature range, which is crucial for precision applications.
The device features a rail-to-rail output stage, which allows the output to swing close to the supply rails, maximizing the dynamic range in single-supply operations. This is particularly beneficial in applications where the full range of the power supply is needed for signal processing.
Operating on a supply voltage range from 2.7V to 5.5V, the LTC6078AHMS8#PBF is highly versatile and can be used in both single-supply and dual-supply configurations. Its low supply current of 330 µA per amplifier further enhances its suitability for portable and low-power applications.
Encased in an HMS8 package, the LTC6078AHMS8#PBF is designed for robustness and reliability. The package is compact, making it suitable for space-constrained applications while still providing excellent thermal performance.
Typical applications for the LTC6078AHMS8#PBF include high-precision data acquisition systems, medical instrumentation, temperature measurement, professional audio equipment, and other applications where low noise and high stability are critical.
Overall, the LTC6078AHMS8#PBF operational amplifier is an excellent choice for designers who require a balance of low noise, precision, and low power consumption without compromising on the quality of signal amplification.
- Part Number: LTC6078AHMS8#PBF
- Manufacturer: Linear Technology
- Package: MSOP-8
- Input Offset Voltage: 10 µV typical
- Input Noise: 1.3 µVp-p (0.1 Hz to 10 Hz)
- Supply Voltage Range: 2.7V to 5.5V
- Supply Current: 330 µA per amplifier
- Output: Rail-to-Rail