EN
  • EN
  • DE

LTC4371CMS#PBF

Part No LTC4371CMS#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Dual Automotive 10-Pin MSOP Tube / IC DIODE-OR CTLR MON 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type N+1 ORing Controller
Channel Type Type N
Internal Switch(s) No
Operating Supply Current 300μA
Operating Supply Voltage -4.5 V ~ -600 V
Applications -48V Dist Power Systems, AdvancedTCA Systems
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 784140-LTC4371CMS#PBF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name LTC4371
Introduction Date February 17, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4371CMS#PBF CAD Model

Description

LTC4371CMS#PBF - Negative Voltage Diode-OR Controller

The LTC4371CMS#PBF is a robust negative voltage diode-OR controller designed by Linear Technology, a brand of Analog Devices. This innovative component is specifically engineered to manage power distribution in systems that require ORing of multiple power sources, thereby ensuring a continuous power supply. It is an ideal solution for a variety of applications including redundant power supplies, telecom systems, and data servers.

This controller operates with negative voltages ranging from -9V to -80V, making it versatile for various industrial and commercial applications. The LTC4371 actively controls external N-channel MOSFETs, which replace power diodes, thus reducing power dissipation and heat generation. By using MOSFETs, the product significantly improves power efficiency and reliability over traditional diode-based solutions.

The LTC4371CMS#PBF is housed in a compact 10-lead MSOP package, which is suitable for space-constrained applications. The device features a range of protection mechanisms, including overcurrent protection, which safeguards the system against excessive current draw that could potentially cause damage. Additionally, its fast turn-off threshold helps protect against reverse currents, ensuring that power supply disruptions do not propagate through the system.

Another notable feature of the LTC4371 is its status output flag, which provides a real-time indication of the MOSFET's health. This allows for proactive monitoring and maintenance, enhancing system uptime. Furthermore, the device's low quiescent current minimizes power consumption when the system is in standby or idle mode, contributing to overall energy savings.

Linear Technology's LTC4371CMS#PBF is characterized by its robustness and efficiency. It is a reliable component that simplifies power management design while offering superior performance in managing negative voltage power supplies. The integration of this controller into your power distribution system can result in a significant improvement in system stability, efficiency, and longevity.

For detailed technical specifications, application notes, and support documentation, engineers and system designers are encouraged to consult the official product datasheet and Linear Technology's technical support resources.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3234 $51.1148
53+ $1.9064 $101.0392
82+ $1.8468 $151.4376
112+ $1.7872 $200.1664
145+ $1.7276 $250.5020
194+ $1.5489 $300.4866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess