EN
  • EN
  • DE

LTC4266AIUHF-4#PBF

Part No LTC4266AIUHF-4#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Power Over Ethernet 90W 38-Pin QFN EP / IC POE LTPOE++ QUAD PSE 38-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Controller (PSE)
Number of Channels 4
Power - Max 90W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE), LTPoE++
Operating Supply Voltage 45 V ~ 57 V
Operating Supply Current 2.4mA
Operating Temperature Range -40°C ~ 85°C
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 784031-LTC4266AIUHF-4#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4266A
Introduction Date June 13, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4266AIUHF-4#PBF CAD Model

Description

The LTC4266AIUHF-4#PBF is a cutting-edge Power over Ethernet (PoE) controller integrated circuit from Linear Technology, now part of Analog Devices. This advanced product is designed to facilitate the delivery of power over Ethernet cabling to powered devices (PDs), such as Voice over IP phones, wireless access points, and network cameras.

Key Features

  • IEEE 802.3at Compliant: The LTC4266AIUHF-4#PBF adheres to the IEEE 802.3at standard, also known as PoE+, allowing it to deliver up to 25.5W of power per port, ensuring compatibility with a wide range of high-power devices.
  • Quad-Channel System: This component is capable of controlling up to four PoE ports, making it an ideal choice for small to mid-sized network applications.
  • Advanced Power Management: The LTC4266AIUHF-4#PBF features sophisticated power management capabilities, including programmable classification, inrush current control, and per-port power-up prioritization to ensure reliable operation.
  • High Efficiency: Designed for efficiency, it minimizes power loss and heat generation, which is crucial for maintaining the longevity and reliability of network equipment.
  • Robust Protection Features: The product includes multiple protection features such as overcurrent protection, thermal shutdown, and fault detection to safeguard the PoE system from electrical anomalies.

Applications

The LTC4266AIUHF-4#PBF is suitable for a variety of applications where PoE is required. It is commonly used in:

  • Enterprise networking equipment such as switches and routers
  • Industrial automation systems
  • Remote monitoring and security systems
  • Point of Sale (PoS) terminals and kiosks

Technical Specifications

Operating within an industrial temperature range, the LTC4266AIUHF-4#PBF is provided in a QFN-38 package. It requires a supply voltage typically ranging from 44V to 57V to accommodate the PoE+ standard voltage range. Moreover, it integrates a 1MHz switching frequency, which helps in optimizing the size of external components, thus reducing the overall footprint on the printed circuit board (PCB).

Conclusion

The LTC4266AIUHF-4#PBF from Linear Technology is a robust and efficient solution for implementing PoE capabilities in networking and communication devices. With its compliance to the IEEE 802.3at standard and multiple channel support, it is a versatile and reliable choice for designers looking to enhance their network infrastructure.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Innovisionsemi
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4310 $65.7240
8+ $13.4818 $107.8544
12+ $13.0605 $156.7260
16+ $12.6392 $202.2272
21+ $12.2179 $256.5759
28+ $10.9540 $306.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,622 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess