EN
  • EN
  • DE

LTC4151CDD-1#TRPBF

Part No LTC4151CDD-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description SP Amp Current Sense Amp Single 80V Automotive 10-Pin DFN EP T/R / IC CURRENT MONITOR(12BIT) 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Power Supply Monitor
Voltage - Input 7 V ~ 80 V
Operating Supply Voltage 7 V ~ 80 V
Operating Supply Current 1.2mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783907-LTC4151CDD-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4151-1
Introduction Date January 24, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4151CDD-1#TRPBF CAD Model

Description

Linear Technology's LTC4151CDD-1#TRPBF High Voltage I2C Current and Voltage Monitor

The LTC4151CDD-1#TRPBF is a sophisticated monitoring IC from Linear Technology, designed to accurately measure current and voltage over a wide range of applications. This high voltage I2C current and voltage monitor is capable of measuring both the current flowing through a sense resistor and the voltage across a supply with high precision. It is an ideal choice for system monitoring and control in complex electronic systems.

With its wide input voltage range of 7V to 80V, the LTC4151CDD-1#TRPBF is versatile enough to be used in a variety of applications, from telecom and datacom systems to industrial and automotive electronics. It is particularly well-suited for remote monitoring applications, given its ability to interface with the I2C bus, allowing multiple devices to be monitored over a long distance with minimal wiring.

The LTC4151CDD-1#TRPBF is housed in a compact 10-lead DFN package, making it a space-efficient solution for crowded PCBs. The device features a 12-bit ADC that provides a high level of accuracy in current and voltage measurements, with the current sense amplifier accepting differential inputs to minimize the effects of common-mode noise. This ensures reliable performance even in electrically noisy environments.

Additional features of the LTC4151CDD-1#TRPBF include an onboard temperature sensor, which can provide temperature readings alongside voltage and current measurements, aiding in the management of thermal conditions within the system. The device also has an adjustable threshold for overcurrent alerts, enabling the system to respond quickly to potential issues such as circuit overloads or faults.

The LTC4151CDD-1#TRPBF is available in a RoHS-compliant package, adhering to environmental standards for electronic components. Its robust design and high level of integration make it an excellent choice for engineers looking to implement reliable power monitoring in their designs with minimal additional circuitry.

Whether you're designing power management systems, monitoring battery usage, or simply need precise control over your electronic system's power consumption, the LTC4151CDD-1#TRPBF from Linear Technology provides a high-performance solution that combines accuracy, reliability, and ease of use.

You May Also Be Interested in

Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5889 $51.7780
48+ $2.1242 $101.9616
73+ $2.0578 $150.2194
101+ $1.9914 $201.1314
130+ $1.9251 $250.2630
174+ $1.7259 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,209 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess