EN
  • EN
  • DE

LTC4078XEDD#TRPBF

Part No LTC4078XEDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Linear Battery Charger Li-Ion/Li-Pol 950mA 4.2V 10-Pin DFN EP T/R / IC USB POWER MANAGER 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Voltage
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 783888-LTC4078XEDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4078X
Introduction Date September 12, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4078XEDD#TRPBF CAD Model

Description

LTC4078XEDD#TRPBF - Lithium Battery Charger IC by Linear Technology

The LTC4078XEDD#TRPBF is a high-performance lithium battery charger integrated circuit designed by Linear Technology, a brand known for its precision and reliability in power management solutions. This advanced IC is specifically tailored to efficiently manage the charging of single-cell lithium-ion or lithium-polymer batteries, making it an ideal choice for portable electronic devices where space is at a premium and power efficiency is crucial.

The LTC4078XEDD#TRPBF boasts a wide range of features that ensure safe and efficient charging. It supports a programmable charge current up to 800mA without the need for external MOSFETs, resistors, or blocking diodes, thanks to its internal switches. This level of integration simplifies design and reduces component count, which is beneficial for compact systems.

One of the key attributes of this charger IC is its ability to provide a precision end-of-charge control with ±0.5% charge voltage accuracy. This means that the battery is charged to its optimal voltage, enhancing the longevity and performance of the battery. Furthermore, the LTC4078XEDD#TRPBF includes an automatic recharge feature, which initiates a new charging cycle if the battery voltage falls below a predefined threshold, thus ensuring the battery remains fully charged over time.

The charger also offers a thermal regulation function that maximizes the charge rate without the risk of overheating. This is particularly important in compact devices where thermal management can be challenging. Additionally, the IC features a charge current monitor, undervoltage lockout, automatic shutdown, and a status pin to indicate charging activity, providing comprehensive monitoring and control over the charging process.

For design flexibility, the LTC4078XEDD#TRPBF operates over a wide input voltage range and is compatible with multiple power sources, including USB. It comes in a small, low-profile (3mm x 3mm) DFN package, which is highly suited for space-constrained applications.

Overall, the LTC4078XEDD#TRPBF from Linear Technology is a sophisticated, compact solution for modern portable electronics requiring efficient and reliable battery charging.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9569 $50.8794
63+ $1.6057 $101.1591
97+ $1.5555 $150.8835
133+ $1.5053 $200.2049
172+ $1.4552 $250.2944
230+ $1.3046 $300.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,498 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess