EN
  • EN
  • DE

LTC2978CUP-C007S-1PBF

Part No LTC2978CUP-C007S-1PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers,Monitors
Manufacturer Linear Technology
Win Source Part Number 303263-LTC2978CUP-C007S-1PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2978CUP-C007S-1PBF CAD Model

Description

Linear Technology LTC2978CUP-C007S-1PBF Product Overview

The LTC2978CUP-C007S-1PBF, from Linear Technology, is a highly sophisticated power system management IC designed to simplify the monitoring, control, and configuration of up to eight power supply rails in complex systems. This product is a testament to Linear Technology's commitment to providing advanced solutions for power management challenges in various applications, such as data centers, telecommunications, and industrial systems.

Key Features

  • Multi-Rail Monitoring: The LTC2978CUP-C007S-1PBF can supervise up to eight power supply rails, offering a comprehensive overview of system power health.
  • Programmable Parameters: Users can set parameters such as voltage, current limit, and power-on sequencing, ensuring that each power rail operates within its specified range.
  • PMBus Interface: Equipped with a PMBus interface, the device allows for digital communication and control, facilitating easy integration into existing power management systems.
  • EEPROM: On-chip EEPROM enables the storage of custom configurations, which can be used to automatically configure the power controller at startup.
  • High Accuracy: The LTC2978CUP-C007S-1PBF boasts high accuracy in monitoring and controlling the voltage and current on each rail, improving the reliability and performance of the overall system.
  • Robust Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, safeguarding the system against potential damage from irregular power conditions.

Applications

With its versatile features, the LTC2978CUP-C007S-1PBF is suitable for a wide range of applications that require precise power supply management. These include:

  • Server and Data Center Infrastructure
  • Networking and Telecommunication Equipment
  • Industrial and Automotive Systems
  • Medical Equipment
  • High-Performance Computing

Quality and Reliability

The LTC2978CUP-C007S-1PBF is designed with the high standards of quality and reliability that Linear Technology is known for. It is available in a 64-pin QFN package, offering a compact solution for space-constrained applications. With its robust feature set and proven performance, this power system management IC is an ideal choice for engineers looking to optimize their power supply design and enhance system stability.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7974 $62.3792
19+ $6.3975 $121.5525
28+ $6.1977 $173.5356
39+ $5.9979 $233.9181
50+ $5.7981 $289.9050
67+ $5.1987 $348.3129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess