EN
  • EN
  • DE

LTC2908CTS8-B1#TRPBF

Part No LTC2908CTS8-B1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON SIX SUPPLY PREC TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 1.403V, 1.683V, 2.338V, 3.086V, Adj, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 135893-LTC2908CTS8-B1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2908CTS8-B1#TRPBF CAD Model

Description

The LTC2908CTS8-B1#TRPBF is a highly precise, hex (six-channel) supply monitor designed by Linear Technology, now part of Analog Devices, and is specifically engineered to ensure the reliability and stability of complex electronic systems. This advanced monitoring IC is capable of tracking up to six supply voltages, making it an ideal choice for multi-voltage systems that require meticulous voltage supervision.

Key Features

  • Multiple Voltage Monitoring: Simultaneously monitors six supply voltages, which is essential for systems with multiple power rails.
  • Adjustable Reset Thresholds: Features precision thresholds for reset that are programmable, allowing for customization to specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it helps in reducing the overall power consumption of the system.
  • Compact Package: Comes in a compact TSOT-23 package, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: Reliable operation across a broad temperature range, from -40°C to +85°C, ensuring performance in diverse environments.

Applications

The LTC2908CTS8-B1#TRPBF is versatile and can be used in various applications that require precise voltage monitoring, such as:

  • Telecommunications
  • Networking Equipment
  • Servers and Data Centers
  • Industrial Systems
  • Medical Equipment

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC2908CTS8-B1#TRPBF meets the highest standards of reliability. It is packaged in a RoHS-compliant TSOT-23, which is lead-free and designed for optimal durability. The device is also available in tape and reel packaging, denoted by the #TRPBF suffix, facilitating efficient assembly for high-volume production.

Conclusion

In summary, the LTC2908CTS8-B1#TRPBF from Linear Technology is a sophisticated solution for systems that demand accurate voltage monitoring across multiple power rails. Its programmable thresholds, low power consumption, and compact packaging make it an excellent choice for a wide range of applications where reliability is paramount.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6600 $58.5200
53+ $2.1830 $115.6990
82+ $2.1148 $173.4136
113+ $2.0455 $231.1415
147+ $1.9774 $290.6778
196+ $1.7729 $347.4884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess