EN
  • EN
  • DE

LTC2391IUK-16#PBF

Part No LTC2391IUK-16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Resolution 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Style SMD
Family Part Number LTC2391
Manufacturer Pack Quantity 52
MSL Level 1 (Unlimited)
Win Source Part Number 758773-LTC2391IUK-16#PBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2391IUK-16#PBF CAD Model

Description

LTC2391IUK-16#PBF Product Overview

The LTC2391IUK-16#PBF is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) produced by Linear Technology, which is now part of Analog Devices. This precision ADC is designed for applications requiring high accuracy, fast data acquisition, and low power consumption. It is an ideal choice for medical instrumentation, industrial process control, and high-end data acquisition systems.

Key Features and Benefits

  • High Resolution: With its 16-bit resolution, the LTC2391IUK-16#PBF offers precise digital representation of analog signals, ensuring accurate measurements and fine detail in signal processing.
  • Fast Sampling Rate: The device supports a maximum sampling rate of 250ksps (kilo-samples per second), allowing for rapid data acquisition and real-time analysis.
  • No Latency Operation: The ADC provides no pipeline delay, which is critical for multiplexed applications that require fast channel-to-channel switching.
  • Low Power Consumption: It features a power-efficient design, consuming only 18.5mW at the full 250ksps rate, making it suitable for battery-powered and portable devices.
  • Flexible Power Supply: The LTC2391IUK-16#PBF operates from a single 2.5V to 5.25V supply, providing design flexibility for various system voltages.
  • Easy Interface: A simple SPI-compatible serial interface facilitates easy connection to microcontrollers and DSPs, with no complicated programming required.
  • Robust Performance: The product is specified for operation in industrial temperature ranges (-40°C to +85°C), ensuring reliable performance in harsh environments.

Package and Reliability

The LTC2391IUK-16#PBF comes in a compact 20-lead QFN package, which is both space-saving and offers excellent thermal performance. The product has been rigorously tested and qualified for long-term reliability, and its lead-free finish complies with RoHS directives, making it an environmentally friendly choice for electronic designs.

Applications

With its high precision and speed, the LTC2391IUK-16#PBF is well-suited for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Medical Imaging
  • Industrial Process Control
  • Instrumentation

Overall, the LTC2391IUK-16#PBF from Linear Technology is a versatile and reliable ADC solution that delivers high-quality performance for demanding applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess