EN
  • EN
  • DE

LTC2050CS6#TRPBF

Part No LTC2050CS6#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 3MHZ TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 75pA
Voltage - Input Offset 0.5μV
Operating Supply Current 800μA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 139011-LTC2050CS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2050CS6#TRPBF CAD Model

Description

LTC2050CS6#TRPBF - High Precision, Zero-Drift Operational Amplifier from Linear Technology

The LTC2050CS6#TRPBF is a cutting-edge operational amplifier (op-amp) brought to you by Linear Technology, a brand known for its high-performance analog integrated circuits. This particular op-amp is part of the LTC2050 series, which is renowned for its zero-drift architecture. The LTC2050CS6#TRPBF is designed to provide a combination of high precision and low power consumption, making it an ideal choice for a wide range of applications, including temperature measurement, electronic scales, medical instrumentation, and more.

Encased in a compact SOT-23 package, the LTC2050CS6#TRPBF boasts an impressive feature set. It operates with a single supply voltage ranging from 2.7V to 6V or a dual supply of ±2.7V to ±6V. This flexibility in supply voltage is particularly beneficial for battery-powered devices and systems that require a wide dynamic range. Furthermore, the op-amp consumes a mere 750µA of supply current per amplifier, which is advantageous for power-sensitive designs.

One of the standout features of the LTC2050CS6#TRPBF is its zero-drift capability, which ensures that the input offset voltage remains virtually unchanged over time and temperature variations. This characteristic is critical for applications that demand stable and accurate signal amplification. The input offset voltage is typically less than 5µV, with a maximum drift of just 0.05µV/°C, ensuring unparalleled precision in your circuit designs.

The LTC2050CS6#TRPBF also offers a high open-loop gain of 130dB and a common-mode rejection ratio (CMRR) of 115dB, which speaks to its ability to reject common-mode signals and maintain signal integrity. Additionally, the device features a low input bias current of 5pA and a noise level of only 1.5µV P-P, making it suitable for applications that require low-noise performance.

In summary, the LTC2050CS6#TRPBF from Linear Technology is an exceptional zero-drift operational amplifier that delivers high precision, low power consumption, and robust performance. Its compact form factor and impressive specifications make it a top choice for designers seeking to enhance the accuracy and efficiency of their analog circuits.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8205 $59.2305
50+ $2.3146 $115.7300
78+ $2.2430 $174.9540
107+ $2.1702 $232.2114
138+ $2.0975 $289.4550
185+ $1.8803 $347.8555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess