The LTC1625CS#TR is a high-performance, synchronous step-down switching regulator controller from Linear Technology, a brand of Analog Devices. This device is designed to efficiently convert a higher input voltage into a lower output voltage with a high degree of accuracy and stability. The LTC1625CS#TR is particularly suitable for a wide range of applications, including telecommunications, networking, and industrial systems where efficient power management is essential.
Key Features
- No R<SUB>SENSE™ Operation: This feature eliminates the need for a sense resistor, simplifying the design and reducing power loss.
- Very Low Dropout Operation: The LTC1625CS#TR can operate with very low voltage differences between input and output, which is ideal for applications with tight power budgets.
- High Efficiency: The synchronous operation provides higher efficiency compared to traditional non-synchronous regulators.
- Wide Input Voltage Range: This controller can handle a broad range of input voltages, making it versatile for various power supply designs.
- Adjustable Switching Frequency: The switching frequency can be programmed up to 300kHz, allowing flexibility in the choice of external components and optimization of efficiency and performance.
Applications
The LTC1625CS#TR is suitable for a variety of applications that require efficient power conversion. Some of these include:
- Portable Devices
- Telecommunications Equipment
- Networking Hardware
- Industrial Systems
- Computing Systems
Product Specifications
Parameter
Value
Input Voltage Range
4V to 36V
Output Voltage Range
Adjustable down to 0.8V
Switching Frequency
Up to 300kHz
Package
16-Lead Narrow SOIC
The LTC1625CS#TR is available in a tape and reel format, denoted by the '#TR' suffix, which facilitates automated assembly processes for high-volume manufacturing. With its robust feature set and versatility, the LTC1625CS#TR by Linear Technology is an excellent choice for designers looking to optimize their power management solutions.