EN
  • EN
  • DE

LTC1390CS#PBF

Part No LTC1390CS#PBF
Manufacturer Linear Technology
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 75 Ohm
Single Supply Voltage (V+) 3V
Dual Supply Voltage(V±) ±5V
Max Switch Time (Ton,Toff) 400ns, 200ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 5pF, 10pF
Max Leakage Current (IS off) 5nA
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 134165-LTC1390CS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1390CS#PBF CAD Model

Description

The LTC1390CS#PBF is a high-performance, 8-channel analog multiplexer from Linear Technology, now part of Analog Devices. This device is designed to facilitate the efficient routing of analog signals in electronic systems, making it an invaluable component for a wide range of applications including data acquisition systems, test equipment, and signal processing circuits.

Key Features

  • 8-Channel Multiplexer: The LTC1390CS#PBF can connect one of eight inputs to a common output, allowing for versatile signal management within a circuit.
  • Single Supply Operation: This multiplexer operates from a single 5V supply, simplifying the power design requirements for the system it's integrated into.
  • Low On Resistance: The on resistance is typically 125 ohms, which ensures minimal signal attenuation and distortion when the switch is closed.
  • Low Crosstalk: The device exhibits low crosstalk between channels, which is critical for maintaining signal integrity in high-precision applications.
  • Serial Interface: The LTC1390CS#PBF features a serial interface that allows for easy control via a microcontroller or processor and reduces the number of GPIO pins needed for operation.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously, preventing signal interference and shorting during channel switching.
  • Wide Operating Temperature Range: The device is rated for operation over the industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

Applications

The LTC1390CS#PBF is ideal for applications that require multiple input signals to be selectively routed to a single output. Common uses include:

  • Data Acquisition Systems
  • Process Control Systems
  • Instrumentation
  • Automatic Test Equipment

Package and Quality

The LTC1390CS#PBF comes in a 16-lead narrow SOIC package, which is compact and suitable for space-constrained applications. The product is lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental responsibility. Additionally, the device adheres to the stringent quality standards that Linear Technology is known for, ensuring reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8976 $65.6928
7+ $17.9672 $125.7704
10+ $17.4059 $174.0590
14+ $16.8445 $235.8230
18+ $16.2832 $293.0976
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 347 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess