EN
  • EN
  • DE

LTC1272-8ACN

Part No LTC1272-8ACN
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 3us, 250kHz Sampling A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207289-LTC1272-8ACN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1272-8ACN CAD Model

Description

The LTC1272-8ACN is a high-performance, 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision and speed for a wide array of applications. This ADC features a successive approximation register (SAR) architecture, providing a fast sampling rate along with a high degree of accuracy and reliability.

Key Features:

  • Resolution: 12-bit resolution ensures fine detail in the digital representation of the analog input signal.
  • Sampling Rate: Offers a high-speed sampling rate of up to 1.25 Mega samples per second (Msps), making it suitable for high-speed data acquisition.
  • Input Range: The input range is programmable, allowing for either unipolar or bipolar inputs, which can be tailored to the needs of the specific application.
  • Interface: Features an easy-to-use parallel interface, which facilitates quick data transfer and integration with microcontrollers and digital signal processors.
  • Package: Comes in a 24-pin narrow DIP package, which is ideal for space-constrained applications while still being easy to handle in production environments.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1272-8ACN consumes minimal power, making it suitable for battery-powered or energy-sensitive applications.

Applications:

The LTC1272-8ACN is versatile and can be used in various demanding applications, including:

  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Process Control
  • High-speed Instrumentation
  • Imaging Systems

Performance:

With its 12-bit resolution and high sampling rate, the LTC1272-8ACN provides excellent performance for precision measurement applications. The device's fast throughput rate makes it an ideal choice for systems requiring real-time data processing, while its low power consumption ensures that it can be used in portable devices without compromising battery life.

Conclusion:

The LTC1272-8ACN from Linear Technology is a robust and reliable ADC solution that offers a blend of speed, precision, and power efficiency. Its flexible input range and user-friendly interface make it an excellent choice for designers seeking a high-quality ADC for their high-speed data acquisition and control systems.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7440 $83.4880
4+ $34.2515 $137.0060
6+ $33.1820 $199.0920
8+ $32.1113 $256.8904
10+ $31.0406 $310.4060
13+ $27.8297 $361.7861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess