EN
  • EN
  • DE

LT6201CDD#PBF

Part No LT6201CDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 165MHZ RRO 8DFN / Op Amp Dual Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Buffer
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 50 V/μs
GBP - Gain Bandwidth Product 165MHz
Current - Input Bias 23μA
Voltage - Input Offset 1.8mV
Operating Supply Current 20mA
Output Current per Channel 90mA
Dual Supply Voltage (±) 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 781553-LT6201CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6201
Introduction Date March 07, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6201CDD#PBF CAD Model

Description

Product Overview: LT6201CDD#PBF

The LT6201CDD#PBF is a high-speed, low-noise dual operational amplifier from Linear Technology, a brand of Analog Devices, known for its precision electronic components. This operational amplifier (op-amp) is designed to provide optimal performance in a variety of applications that require high bandwidth and low distortion, making it an excellent choice for signal conditioning, active filters, and fast amplifiers in data acquisition systems.

Key Features

  • High Speed: The LT6201CDD#PBF boasts a fast slew rate and a wide bandwidth, which are essential for applications that require rapid signal processing and high-frequency operation.
  • Low Noise: With its low voltage noise density, this op-amp ensures a clean signal amplification, minimizing the impact of unwanted noise in sensitive applications.
  • Low Distortion: The device's low harmonic distortion characteristics make it ideal for high-fidelity audio applications and other systems where signal integrity is paramount.
  • Rail-to-Rail Output: The op-amp can swing its output voltage close to the supply rails, maximizing the dynamic range in single or split supply operations.
  • Single or Dual Supply Operation: It can operate from a single 2.5V to 12.6V supply or a dual ±1.25V to ±6.3V supply, providing flexibility in various circuit designs.
  • Power Efficiency: The LT6201CDD#PBF is designed for low power consumption, which is critical for battery-powered and portable devices.

Applications

The LT6201CDD#PBF's combination of speed, low noise, and precision makes it suitable for a wide range of applications, including:

  • High-Speed Data Acquisition
  • Active Filters
  • Video and Imaging Systems
  • Telecommunications
  • Test and Measurement Equipment
  • Audio and Acoustic Systems

Product Packaging

The device comes in a compact DFN package, with the part number LT6201CDD#PBF indicating the specific package and temperature grade. The small form factor is advantageous for space-constrained applications.

With its robust feature set and flexible design capabilities, the LT6201CDD#PBF from Linear Technology is an exceptional choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7075 $51.9050
33+ $3.0421 $100.3893
51+ $2.9470 $150.2970
71+ $2.8520 $202.4920
91+ $2.7569 $250.8779
122+ $2.4717 $301.5474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess