EN
  • EN
  • DE

LT6003CDC#TRMPBF

Part No LT6003CDC#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3KHZ RRO 4DFN / Op Amp Single Low Power Amplifier R-R I/O ±8V/16V Automotive 4-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.0013 V/μs
GBP - Gain Bandwidth Product 3kHz
Current - Input Bias 40pA
Voltage - Input Offset 300μV
Operating Supply Current 1.25μA
Output Current per Channel 9mA
Dual Supply Voltage (±) 1.6 V ~ 16 V, ±0.8 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 4-WFSFN Exposed Pad
Manufacturer Package 4-DFN-EP (2x2)
Win Source Part Number 781486-LT6003CDC#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT6003
Introduction Date September 19, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6003CDC#TRMPBF CAD Model

Description

Introducing the LT6003CDC#TRMPBF Precision Op Amp

The LT6003CDC#TRMPBF is a state-of-the-art operational amplifier (op amp) from Linear Technology, designed for precision applications that require low power consumption without compromising on performance. This op amp is ideal for battery-powered systems, portable devices, and other applications where energy efficiency is paramount.

Key Features

  • Low Power Operation: The LT6003CDC#TRMPBF consumes an incredibly low quiescent current of just 1µA, which is beneficial for extending battery life in portable applications.
  • High Precision: With an input offset voltage of only 500µV and a guaranteed max input offset voltage of 1mV, this op amp allows for high-accuracy signal amplification, making it suitable for precision instruments.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 1.6V to 16V, providing flexibility for various circuit designs and ensuring compatibility with both single and dual supply operations.
  • Low Input Bias Current: The input bias current is as low as 20pA, which is ideal for applications that require a high input impedance.
  • Extended Temperature Range: This op amp is designed to operate over a temperature range of -40°C to 125°C, ensuring reliability in diverse environmental conditions.

Applications

The LT6003CDC#TRMPBF is versatile and can be used in a wide array of applications, including:

  • Portable medical devices
  • Gas detectors
  • Temperature measurements
  • Low-power filters
  • Battery monitoring
  • Energy harvesting systems

Equipped with a rail-to-rail output, the LT6003CDC#TRMPBF facilitates a wide dynamic range, which is particularly useful in single-supply operations and when interfacing with analog-to-digital converters (ADCs).

Linear Technology's commitment to quality ensures that the LT6003CDC#TRMPBF op amp is a reliable component for precision and low-power applications. Its compact 6-lead DFN package makes it an excellent choice for space-constrained applications while providing robust performance that designers and engineers can trust.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP
Lowest to $5.8209
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8282 $52.4538
21+ $4.7821 $100.4241
33+ $4.6327 $152.8791
45+ $4.4832 $201.7440
58+ $4.3338 $251.3604
78+ $3.8855 $303.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess