EN
  • EN
  • DE

LT1359CN#PBF

Part No LT1359CN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 25MHZ 14DIP / Op Amp Quad High Speed Amplifier ±18V Automotive 14-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series C-Load
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 4
SR - Slew Rate 600 V/μs
GBP - Gain Bandwidth Product 25MHz
Current - Input Bias 120nA
Voltage - Input Offset 200μV
Operating Supply Current 2mA
Output Current per Channel 30mA
Dual Supply Voltage (±) ±2.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 780392-LT1359CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1359
Introduction Date April 21, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1359CN#PBF CAD Model

Description

The LT1359CN#PBF is a high-speed operational amplifier from Linear Technology, designed to deliver exceptional performance for a wide range of applications. This dual operational amplifier boasts a slew rate of 600V/μs and a gain bandwidth product of 50MHz, making it an ideal choice for video and cable driving, A/D buffering, and high-speed filtering.

Key Features

  • High Slew Rate: With a 600V/μs slew rate, the LT1359CN#PBF is capable of handling rapid signal changes, providing sharp and accurate signal responses.
  • Gain Bandwidth Product: A 50MHz gain bandwidth product ensures this op-amp can work efficiently with high-frequency signals, maintaining stability and linearity.
  • Low Distortion: The device offers low distortion performance, which is crucial for maintaining signal integrity in audio and communication systems.
  • Wide Supply Range: It operates with a supply range from ±2.5V to ±15V, offering flexibility for various circuit designs and applications.
  • Low Noise: Designed with low noise characteristics, the LT1359CN#PBF minimizes the introduction of unwanted signals into the system, thereby preserving the original signal quality.

Applications

  • Video and Cable Driving
  • A/D Buffering
  • High-Speed Filtering
  • Telecommunications
  • Test Equipment

Product Specifications

Parameter Value
Slew Rate 600V/μs
Gain Bandwidth Product 50MHz
Supply Voltage Range ±2.5V to ±15V
Operating Temperature Range -40°C to 85°C

The LT1359CN#PBF from Linear Technology is a robust and versatile operational amplifier that delivers high-speed performance and is well-suited for demanding applications requiring fast and accurate signal processing. Its high slew rate, gain bandwidth product, and low noise characteristics make it a reliable choice for engineers and designers looking to optimize their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess