EN
  • EN
  • DE

LT1236AIS8-10#PBF

Part No LT1236AIS8-10#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 10V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series, Shunt, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Noise - 10Hz to 10kHz 3.5μVrms
Voltage - Input 11.5 V to 40 V
Operating Supply Current 2mA
Current - Cathode 1.7mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 108624-LT1236AIS8-10#PBF
Ultra Librarian 3D Model Ultra Librarian LT1236AIS8-10#PBF CAD Model

Description

Product Overview: LT1236AIS8-10#PBF

The LT1236AIS8-10#PBF is a precision reference voltage source from Linear Technology, designed to offer a stable and reliable performance for high-precision applications. This component is part of a family of low-noise, high-precision voltage references that are specifically engineered to maintain stability and accuracy over time and varying temperature conditions.

Key Features

  • High Accuracy: The LT1236AIS8-10#PBF boasts an impressive initial accuracy, ensuring precise voltage reference for critical applications.
  • Temperature Stability: With excellent temperature coefficients, this voltage reference maintains its accuracy across a wide range of operating temperatures, making it suitable for challenging environments.
  • Low Noise: It is designed to produce minimal noise, which is crucial for sensitive electronic applications where noise can significantly impact performance.
  • Long-Term Stability: The device's long-term stability ensures that its performance does not degrade significantly over time, providing reliability for extended periods.
  • Supply Range: The LT1236AIS8-10#PBF operates over a broad supply voltage range, offering flexibility in various power supply configurations.
  • Package: It comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications

The LT1236AIS8-10#PBF is ideal for a multitude of applications where precision voltage reference is crucial. These include:

  • Digital-to-Analog Converters (DACs)
  • Analog-to-Digital Converters (ADCs)
  • High Precision Instruments
  • Industrial Control Systems
  • Medical Equipment
  • Laboratory Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1236AIS8-10#PBF is no exception. This product is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. Its robust design and quality materials contribute to its exceptional performance and longevity, making it a trusted choice for engineers and designers looking for a reliable voltage reference solution.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0885 $57.2655
7+ $15.6623 $109.6361
10+ $15.1729 $151.7290
14+ $14.6834 $205.5676
18+ $14.1940 $255.4920
24+ $12.7257 $305.4168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,114 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess