EN
  • EN
  • DE

LT1221CS8#TRPBF

Part No LT1221CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 150MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 250 V/μs
Gain Bandwidth Product (GBP) 150MHz
Current - Input Bias 100nA
Voltage - Input Offset 200μV
Operating Supply Current 8mA
Channel Output Current 26mA
Supply Voltage - Operating ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 122775-LT1221CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1221CS8#TRPBF CAD Model

Description

The LT1221CS8#TRPBF is a high-performance operational amplifier from Linear Technology, designed to address the needs of a wide array of high-speed signal processing applications. This precision op-amp features a high gain bandwidth product and a fast slew rate, making it an excellent choice for video and cable driving, A/D converters, and high-speed filters.

Key Features

  • High Gain Bandwidth: The device boasts a gain bandwidth product of 100MHz, which enables it to maintain its gain for high-frequency signals, ensuring signal integrity and minimal distortion.
  • Fast Slew Rate: With a slew rate of 250V/µs, the LT1221CS8#TRPBF can handle rapid changes in input signals, making it ideal for applications requiring quick response times.
  • Low Input Offset Voltage: The precision of this operational amplifier is enhanced by its low input offset voltage, which reduces error and improves overall system accuracy.
  • Stable with Capacitive Loads: It is designed to be stable when driving capacitive loads, a critical feature for applications involving signal conditioning or buffering.

Applications

  • Video and Cable Driving
  • Analog to Digital Converters
  • High-speed Data Acquisition Systems
  • Active Filters
  • Fast Amplifiers for Signal Processing

Product Specifications

The LT1221CS8#TRPBF comes in an 8-lead SOIC package, providing a compact footprint for space-constrained applications. It operates over a supply voltage range of ±5V to ±15V, allowing for flexibility in various system designs. The operational temperature range extends from 0°C to 70°C, ensuring reliable performance across a spectrum of environmental conditions.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1221CS8#TRPBF is no exception. This product is manufactured to the highest standards, ensuring consistent and reliable operation for critical applications. With its robust design and Linear Technology's reputation, this high-speed operational amplifier is a dependable choice for engineers and designers seeking performance and precision.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess