EN
  • EN
  • DE

LT1153

Part No LT1153
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 93122-LT1153
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1153 CAD Model

Description

The LT1153 from Linear Technology is a versatile and robust dual high side gate driver designed to drive N-channel MOSFETs or IGBTs. This gate driver is particularly useful in applications where high-side switching is necessary, such as in motor control, power management, and industrial automation systems.

Key Features

  • Integrated Charge Pump: The LT1153 features an onboard charge pump that ensures gate drive voltage is higher than the supply voltage, providing the necessary gate overdrive for N-channel MOSFETs.
  • Independent Channels: With two independent driver channels, the LT1153 offers flexibility in controlling two separate high-side switches.
  • High Voltage Capability: This driver can handle supply voltages up to 48V, making it suitable for a wide range of applications.
  • Fast Switching: The device is capable of fast switching speeds, which is critical for reducing power losses and improving efficiency in power conversion systems.
  • Protection Features: The LT1153 includes under-voltage lockout and thermal shutdown features to protect the device under extreme conditions.

Applications

  • Motor Control Circuits
  • Power Distribution Systems
  • Battery Management Systems
  • Industrial Automation

The LT1153 is designed to simplify the design of high-side drive applications by integrating the necessary functions into a single package. It can drive large gate capacitance loads with very low propagation delays, which is essential for high-frequency operations. The device's ability to operate at high voltages while providing robust protection features makes it an ideal choice for demanding environments where reliability is crucial.

Overall, the LT1153 by Linear Technology is a high-performance solution for designers looking to implement high-side gate driving functionality with ease and confidence. Its combination of features and protections ensures that it can meet the requirements of a broad range of high-side switching applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Intel
Need more? Email Us
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
Leshan Radio
Switching diode
Lowest to $0.0127
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess