Product Overview: LT1079ISW#TRPBF
The LT1079ISW#TRPBF is a high-performance, low-power quad operational amplifier designed and manufactured by Linear Technology, now part of Analog Devices. This precision op-amp is a versatile component suitable for a wide range of applications, including industrial control systems, instrumentation, and signal conditioning circuits.
Key Features
- Low Power Consumption: The LT1079ISW#TRPBF is designed for energy efficiency, making it ideal for battery-powered and portable devices.
- Precision Performance: With its high accuracy and stability, this op-amp provides reliable performance in critical applications.
- Wide Input Common-Mode Range: The input common-mode range goes beyond the power supply rails, offering increased flexibility in circuit design.
- Low Offset Voltage: The device features a low offset voltage, which minimizes error and enhances overall system accuracy.
- High Gain Bandwidth Product: Its high gain bandwidth ensures the op-amp can handle a wide range of frequencies, making it suitable for various signal processing tasks.
Applications
The LT1079ISW#TRPBF op-amp can be used in a variety of applications, such as:
- Active filters
- Data acquisition systems
- Audio electronics
- Analog signal processing
- Medical instrumentation
Product Specifications
| Attribute |
Details |
| Number of Channels |
4 |
| Supply Voltage Range |
±2.3V to ±18V |
| Operating Temperature Range |
-40°C to +85°C |
| Package / Case |
20-SOIC |
| Mounting Type |
Surface Mount |
The LT1079ISW#TRPBF is available in a 20-lead small outline integrated circuit (SOIC) package, ensuring easy integration into various circuit boards. Its robust design, combined with Linear Technology's reputation for high-quality components, makes this operational amplifier a reliable choice for engineers and designers looking to enhance their electronic systems.