EN
  • EN
  • DE

LR78M15D

Part No LR78M15D
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828372-LR78M15D
Ultra Librarian 3D Model Ultra Librarian LR78M15D CAD Model

Description

The LR78M15D is a three-terminal positive voltage regulator manufactured by Leshan Radio Company, Ltd. It is part of the 78Mxx series, indicating a medium current regulator. Specifically, the '15' denotes a fixed output voltage of +15V. The 'D' likely refers to the package type, which is commonly a DPAK or similar surface-mount package designed for efficient heat dissipation. This regulator provides a stable 15V output, suitable for a variety of electronic circuits.

Applications

  • Power supplies for small electronic devices: Providing a stable 15V supply for various components.
  • Post-regulation for switching power supplies: To reduce ripple and noise in sensitive applications requiring a 15V rail.
  • Linear regulation in industrial equipment: Providing a reliable 15V supply for sensors, actuators, and control circuits.
  • Powering operational amplifiers: Many Op-Amps require +15V/-15V. This provides the positive rail.
  • Voltage regulation in audio amplifiers: Providing a clean and stable voltage source for audio circuits.

Features

  • Fixed +15V Output Voltage: Provides a precise and stable voltage supply without the need for external components for adjustment.
  • Medium Current Capability: Typically up to 0.5A output current, suitable for powering a variety of loads.
  • Internal Thermal Overload Protection: Protects the regulator from thermal damage by shutting down the output when the junction temperature exceeds a safe limit.
  • Short-Circuit Current Limiting: Prevents damage to the regulator and the load in the event of a short circuit.
  • Safe-Area Compensation: Optimizes the regulator's performance under varying input voltage and output current conditions.

Benefits

  • Improved System Reliability: Stable voltage regulation ensures consistent performance of connected devices.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of external components required.
  • Enhanced Protection: Over-temperature and short-circuit protection features protect the regulator and the load from damage.
  • Cost-Effective: Provides a simple and inexpensive solution for voltage regulation.

Additional Details

The LR78M15D requires a minimum input voltage that is a few volts higher than the output voltage (e.g., 18V or higher). It is generally recommended to use bypass capacitors on the input and output to improve stability and reduce noise. The DPAK package allows for efficient heat dissipation, but a heatsink may be required depending on the input voltage, output current, and ambient temperature. Refer to the datasheet for detailed thermal performance specifications and application guidelines.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8697 $58.6970
24+ $4.8164 $115.5936
38+ $4.6662 $177.3156
52+ $4.5149 $234.7748
67+ $4.3647 $292.4349
89+ $3.9131 $348.2659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess