EN
  • EN
  • DE

LMUN5113T1G

Part No LMUN5113T1G
Manufacturer Leshan Radio
Catalog Misc Products
Description Bias Resistor Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828015-LMUN5113T1G
Ultra Librarian 3D Model Ultra Librarian LMUN5113T1G CAD Model

Description

The LMUN5113T1G is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by Leshan Radio. It integrates a transistor and bias resistors into a single package, simplifying circuit design and reducing component count. These devices are commonly used as switching elements or in amplifier circuits.

Applications:

  • Switching circuits
  • Inverter circuits
  • Digital logic circuits
  • Driver circuits for LEDs and other loads
  • Level shifting

Features:

  • Built-in bias resistors
  • NPN transistor configuration
  • Surface Mount Device (SMD) package (SOT-323)
  • Reduces component count and board space
  • Easy to use and simplifies circuit design

Benefits:

  • Simplifies circuit design by integrating bias resistors.
  • Reduces component count, saving board space and cost.
  • Improves circuit reliability by reducing the number of solder joints.
  • Enhances switching speed due to optimized internal design.
  • Reduces design time and effort.

Additional Details:

The LMUN5113T1G is typically packaged in a SOT-323 package. The input resistor is typically 1 kΩ, and the series resistor is also 1 kΩ. It's essential to consult the device's datasheet for accurate electrical characteristics, such as collector current, collector-emitter voltage, and input voltage levels, to ensure proper operation in the intended circuit. The operating temperature range is usually between -55°C and +150°C. This digital transistor is suitable for use in a wide range of applications, including portable electronics, consumer electronics, industrial control systems, and automotive applications.

When selecting a digital transistor, parameters such as input voltage, output current, and power dissipation should be carefully considered to meet the specific requirements of the application. Proper biasing is crucial for optimal performance and reliability.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess