EN
  • EN
  • DE

LENOVO 7ZT7A00516 - ThinkSystem Qlogic QLE2740 PCIe 32Gb 1-Port SFP+ Fibre Channel Adapter

Part No LENOVO 7ZT7A00516 - ThinkSystem Qlogic QLE2740 PCIe 32Gb 1-Port SFP+ Fibre Channel Adapter
Manufacturer Lenovo
Catalog Network Cards
Description Lenovo 7ZT7A00516
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431807-LENOVO 7ZT7A00516 - ThinkSystem Qlogic QLE2740 PCIe 32Gb 1-Port SFP+ Fibre Channel Adapter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 7ZT7A00516 - ThinkSystem Qlogic QLE2740 PCIe 32Gb 1-Port SFP+ Fibre Channel Adapter CAD Model

Description

The LENOVO 7ZT7A00516 ThinkSystem Qlogic QLE2740 PCIe 32Gb 1-Port SFP+ Fibre Channel Adapter is a leading-edge network interface card designed to meet the rigorous demands of modern data centers and cloud computing environments. This adapter provides a single-port 32Gbps Fibre Channel connectivity, delivering unparalleled performance for storage networks. It is engineered to support the extensive bandwidth required for high-volume virtualization, streaming media, and critical application deployments. The QLE2740 comes equipped with enhanced security features, ensuring reliable and secured data transactions across the network. Its low latency and high-speed throughput capabilities make it an ideal solution for enterprises seeking to improve their storage access times and overall network efficiency. By integrating this adapter into their think systems, businesses can achieve significant improvements in performance, scalability, and the reliability of their storage and server solutions. Its compatibility with SFP+ transceivers allows for flexible connectivity options, further amplifying its utility in diverse IT environments.

You May Also Be Interested in

HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
HP 4820C 10/20/25Gb CNA for Synergy 480 G10
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess