EN
  • EN
  • DE

LENOVO 258242G - x3100 M4, Core 2C i3-2100 65W 3.1GHz/1333MHz/3MB,

Part No LENOVO 258242G - x3100 M4, Core 2C i3-2100 65W 3.1GHz/1333MHz/3MB,
Manufacturer Lenovo
Catalog Server
Description x3100 M4, Core 2C i3-2100 65W 3.1GHz/1333MHz/3MB,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432674-LENOVO 258242G - x3100 M4, Core 2C i3-2100 65W 3.1GHz/1333MHz/3MB,
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 258242G - x3100 M4, Core 2C i3-2100 65W 3.1GHz/1333MHz/3MB, CAD Model

Description

Designed as a compact and economical server solution, the Lenovo 258242G - x3100 M4 embodies efficiency and performance for small businesses and remote offices. Powered by the Intel Core i3-2100 processor, this dual-core server strikes an optimal balance between cost and capability, making it an ideal entry-level server. Operating at 3.1GHz, with a 1333MHz system bus and a 3MB cache, it provides a solid foundation for running day-to-day business applications, file-sharing, print serving, and web serving with both reliability and ease. The model promotes flexible storage options, supporting up to four 3.5-inch or eight 2.5-inch SAS/SATA hard drives, thereby offering scalability to meet growing storage needs. Additionally, it comes with integrated RAID capabilities to protect critical data. The x3100 M4 supports up to 32GB of ECC DDR3 memory, ensuring stable performance and reducing the risk of data corruption. Despite its compact tower form factor, it includes several expansion slots for additional networking or storage controllers, offering businesses the flexibility to grow their server's capabilities alongside their needs. This server also emphasizes energy efficiency, incorporating features to reduce power consumption and minimize operating costs. With built-in management tools for easy configuration and maintenance, the Lenovo x3100 M4 stands as an accessible, yet powerful, server option for small businesses seeking to leverage technology for growth and operational efficiency.

You May Also Be Interested in

IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess