EN
  • EN
  • DE

LENOVO 19K0564 - ServeRAID 3L II ULTRA 2 SCSI

Part No LENOVO 19K0564 - ServeRAID 3L II ULTRA 2 SCSI
Manufacturer Lenovo
Catalog Uncategorized
Description ServeRAID 3L II ULTRA 2 SCSI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430868-LENOVO 19K0564 - ServeRAID 3L II ULTRA 2 SCSI
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 19K0564 - ServeRAID 3L II ULTRA 2 SCSI CAD Model

Description

The LENOVO 19K0564 ServeRAID 3L II is a high-performance ULTRA 2 SCSI RAID controller designed for enterprise-level storage solutions. It provides a reliable and efficient way to manage multiple SCSI hard drives, supporting RAID levels 0, 1, and 5. With its advanced storage management features, it allows for enhanced data integrity, increased storage capacity, and improved performance across the board. The ServeRAID 3L II is equipped with a user-friendly interface, making the setup and management of RAID arrays straightforward and accessible even for those with limited technical expertise. Its compatibility with a wide range of servers and storage systems makes it a versatile and valuable addition to any data center. Whether for critical business applications, data warehousing, or digital media storage, the LENOVO 19K0564 ServeRAID 3L II ULTRA 2 SCSI controller delivers the reliability and performance needed to meet demanding storage requirements.

You May Also Be Interested in

12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess