EN
  • EN
  • DE

LENOVO 10L5900 - PII 450MHz for Netf

Part No LENOVO 10L5900 - PII 450MHz for Netf
Manufacturer Lenovo
Catalog Uncategorized
Description PII 450MHz for Netf
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430820-LENOVO 10L5900 - PII 450MHz for Netf
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 10L5900 - PII 450MHz for Netf CAD Model

Description

The Lenovo 10L5900 is a dedicated processor designed for network frameworks, operating at a clock speed of 450MHz. This PII (Pentium II) series processor is aimed at delivering consistent and reliable performance for networking tasks, proving itself to be a viable solution for managing network traffic, running basic applications, and performing data routing and switching operations. Despite its older generation, the PII 450MHz processor remains relevant for specific networking applications, especially in environments where equipment compatibility and budget constraints are key considerations. Its power efficiency, combined with the ability to handle multiple tasks simultaneously, makes it a suitable choice for small-scale servers, network appliances, and legacy systems that require a processor upgrade without the need for cutting-edge performance. The 450MHz frequency ensures that this processor can manage day-to-day network operations smoothly, providing a cost-effective way to maintain or enhance network infrastructure performance without undertaking a significant overhaul. The Lenovo 10L5900 exemplifies a tailored solution for networking needs, balancing between performance requirements and budgetary considerations.

You May Also Be Interested in

TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess