EN
  • EN
  • DE

LENOVO 01PE342 - ThinkSystem 3.5in Intel S4610 240GB Mainstream

Part No LENOVO 01PE342 - ThinkSystem 3.5in Intel S4610 240GB Mainstream
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in Intel S4610 240GB Mainstream
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431086-LENOVO 01PE342 - ThinkSystem 3.5in Intel S4610 240GB Mainstream
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PE342 - ThinkSystem 3.5in Intel S4610 240GB Mainstream CAD Model

Description

The Lenovo 01PE342 represents a compact and reliable storage solution with the ThinkSystem 3.5 inch Intel S4610 240GB Mainstream SSD. Tailored for businesses seeking improved server performance and reliability, this SSD combines a manageable 240GB capacity with the durability and efficiency Intel's S4610 series is known for. Although smaller in capacity, it's designed to significantly enhance boot times, application loads, and overall system responsiveness. Its 3.5-inch form factor provides a straightforward fit for servers requiring this larger size, while maintaining the benefits of solid-state technology, such as reduced power consumption and improved data integrity. The inclusion in the mainstream category underscores its balanced performance metrics, making it a solid choice for day-to-day enterprise operations requiring steady and dependable storage performance.

You May Also Be Interested in

Dell
PDU UNIT x4
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess