EN
  • EN
  • DE

LENOVO 01K7297 - NETFINITY FIBERCHANNEL HOST AD

Part No LENOVO 01K7297 - NETFINITY FIBERCHANNEL HOST AD
Manufacturer Lenovo
Catalog Uncategorized
Description NETFINITY FIBERCHANNEL HOST AD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431043-LENOVO 01K7297 - NETFINITY FIBERCHANNEL HOST AD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01K7297 - NETFINITY FIBERCHANNEL HOST AD CAD Model

Description

The Lenovo 01K7297 represents a robust solution for expanding the connectivity and enhancing the storage capabilities of servers through Fiber Channel technology. Specifically designed for the Netfinity range of servers, this host adapter card enables high-speed data transfer rates that are essential for enterprise-level storage networks. The use of fiber channel technology not only facilitates faster data communication compared to traditional storage methods but also supports longer distance connections between storage devices and servers, providing greater flexibility in the configuration of data centers. This host adapter is tailored for businesses seeking to implement or expand their SAN (Storage Area Network) infrastructure, offering a reliable and efficient connection interface for external storage arrays, tape backups, and other Fiber Channel-enabled devices. With its focus on high-bandwidth and low-latency communication, the Lenovo 01K7297 is an indispensable component for enterprises aiming to achieve scalable and high-performance storage solutions.

You May Also Be Interested in

EMC
8 GB Blade - 48 Poer
Need more? Email Us
HP
HP P19888-B21. SSD capacity: 240 GB, SSD form factor: M.2, Component for: PC/Laptop
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
HP
HP Smart Array P721m/2GB FBWC 6Gb 4-ports Ext Mezzanine SAS ControllerThe HP Smart Array P721m Controller is a PCI-Express (PCIe) 3.0 mezzanine card supporting direct attached SAS Storage
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
HP
HP 1.92TB SATA 6G MU LFF LPV 5300M SSD
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
HP
HP 6125G/XG Ethernet Blade SwitchThe HP 6125G/XG Ethernet Blade Switch brings the resiliency of Intelligent Resilient Networking (IRF) and the reliability of the Comware operating system to the c-Class BladeSystem
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess