EN
  • EN
  • DE

LENOVO 01GR688 - 6TB 7.2K 12GBps NL SAS 3.5 G2HS 512e FIPS 140-2

Part No LENOVO 01GR688 - 6TB 7.2K 12GBps NL SAS 3.5 G2HS 512e FIPS 140-2
Manufacturer Lenovo
Catalog Hard Drives
Description Lenovo 01GR688. HDD size: 3.5", HDD capacity: 6000 GB, HDD speed: 7200 RPM- High quality - Long life - Easy installation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428691-LENOVO 01GR688 - 6TB 7.2K 12GBps NL SAS 3.5 G2HS 512e FIPS 140-2
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GR688 - 6TB 7.2K 12GBps NL SAS 3.5 G2HS 512e FIPS 140-2 CAD Model

Description

The LENOVO 01GR688 is a high-capacity hard disk drive engineered to meet the extensive storage and security requirements of enterprise-level infrastructures. With an impressive 6TB of storage space housed within a 3.5-inch form factor, this HDD caters to substantial data storage needs, providing ample room for large datasets, extensive application data, and growing digital archives. Operating on a Nearline (NL) SAS interface with a 12GBps data transfer rate, it ensures dependable performance and quick access to stored data. The drive's 7,200 RPM rotation speed further optimizes data retrieval times, maintaining consistent performance even under heavy loads. It supports 512e advanced formatting technology for increased efficiency and compatibility across various systems. Integral to its design is the FIPS 140-2 certification, signifying its adherence to stringent security standards for data encryption, making it an ideal choice for organizations with critical data security mandates. Equipped with G2HS (generation 2 hot-swap) capabilities, this drive offers simplified maintenance and upgrades, facilitating seamless, uninterrupted server operations. The LENOVO 01GR688 HDD combines high storage capacity, performance reliability, and advanced security features, making it a superior storage solution for businesses requiring robust data protection and management.

You May Also Be Interested in

CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess