The LC4128V-10TN144I is an integrated circuit from Lattice Semiconductor Corporation, belonging to the Embedded - CPLDs(Complex Programmable Logic Devices) family.
- Supply and Demand: The supply and demand status is balanced.
- Description: The LC4128V-10TN144I is a programmable device with 96 I/O, and it is designed to be used in various electronic applications where programmable logic devices are required.
- Conclusion: It is a reliable and efficient choice for embedded systems.
- Programmability: The device is programmable in-system and has a delay time tpd(1) max of 10.0ns.
- Voltage Supply: The voltage supply - internal is 3 V to 3.6 V.
- Logic Elements/Blocks: The LC4128V-10TN144I has 8 logic elements/blocks and 128 macrocells.
- Mounting and Package: The product is mounted on SMD (SMT) and comes in a 144-TQFP (20x20) package.