EN
  • EN
  • DE

LC4032ZE-5MN64C

Part No LC4032ZE-5MN64C
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 5.8NS 64CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Manufacturer Lattice Semiconductor Corporation
Series ispMACH® 4000ZE
Package Tray
Number of I/O 32
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting Surface Mount
Package 64-TFBGA, CSPBGA
Case / Package 64-CSBGA (5x5)
Family Name LC4032
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 220-1011, LC4032ZE5MN64C
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922728-LC4032ZE-5MN64C
Ultra Librarian 3D Model Ultra Librarian LC4032ZE-5MN64C CAD Model

Description

The LC4032ZE-5MN64C is a member of the ispMACH 4000ZE family of Complex Programmable Logic Devices (CPLDs) from Lattice Semiconductor Corporation. This device is known for its zero power (ZE) technology, which makes it ideal for power-sensitive applications. It provides a combination of high performance, low power consumption, and flexible programmability.

Applications

  • Handheld Devices: Smartphones, tablets, and portable gaming consoles.
  • Wearable Electronics: Smartwatches, fitness trackers, and medical wearables.
  • Battery-Powered Devices: Remote controls, wireless sensors, and IoT devices.
  • Industrial Automation: Programmable logic controllers (PLCs) and motor control systems.
  • Consumer Electronics: Set-top boxes, digital TVs, and audio/video equipment.

Features

  • Zero Power (ZE) Technology: Minimizes power consumption for extended battery life.
  • 32 Macrocells: Provides sufficient logic resources for a variety of applications.
  • 64-Pin Package: Offers a compact footprint for space-constrained designs.
  • Fast Propagation Delay: Enables high-speed performance for critical applications.
  • In-System Programmability (ISP): Allows for easy reprogramming and design updates.

Benefits

  • Extended Battery Life: Zero power technology significantly reduces power consumption.
  • Flexible Design: Programmable logic allows for customization and design changes.
  • Reduced System Cost: Integration of multiple logic functions into a single device.
  • Improved Performance: Fast propagation delay ensures high-speed operation.
  • Easy Design Updates: In-system programmability simplifies design iterations and updates.

Additional Details

The LC4032ZE-5MN64C features a non-volatile configuration memory, eliminating the need for external configuration devices. The device supports a wide range of I/O standards, allowing for seamless integration with other components. Detailed datasheets provide information on timing characteristics, power consumption, and I/O specifications. The ispLEVER design software from Lattice Semiconductor provides a comprehensive development environment for designing and programming the device. The device's architecture is optimized for implementing complex logic functions with minimal power consumption.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Lattice Semiconductor Corporation
IC CPLD 64MC 4.7NS 48TQFP
Lowest to $9.5461
Intel
IC CPLD 440MC 5.4NS 144TQFP
Lowest to $113.0500
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.8279
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess