EN
  • EN
  • DE

LA4064V-75TN48ETR

Part No LA4064V-75TN48ETR
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description CPLD LA-ispMACH 4000V Family 64 Macro Cells 168MHz 3.3V Automotive 48-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 966076-LA4064V-75TN48ETR
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA4064V-75TN48ETR CAD Model

Description

The LA4064V-75TN48ETR is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation. It belongs to the ispMACH 4000V family, known for its high performance and low power consumption. FPGAs are versatile integrated circuits that can be configured by designers after manufacturing, allowing them to implement custom logic functions. This particular model is packaged in a 48-pin Thin Quad Flat Pack (TQFP) and is designed for a wide array of applications.

Applications:

  • Consumer Electronics: Used in set-top boxes, digital TVs, and other consumer devices for video processing and control functions.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs), motor control systems, and other industrial equipment.
  • Communication Systems: Employed in networking devices, such as routers and switches, for data processing and routing.
  • Medical Devices: Used in medical imaging equipment and diagnostic tools for signal processing and control.
  • Automotive Systems: Integrated into automotive control units (ECUs) for various functions, including engine management and safety systems.

Features:

  • High-Speed Performance: Operates at high speeds, enabling fast processing of data.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • In-System Programmability: Can be programmed and reprogrammed in-system, allowing for design flexibility.
  • Advanced Architecture: Features an advanced architecture that supports complex logic functions.
  • Flexible I/O: Offers flexible input/output options for interfacing with various devices.

Benefits:

  • Customizable Logic: Allows designers to implement custom logic functions, tailoring the device to specific application requirements.
  • Fast Time-to-Market: Reduces time-to-market by allowing designers to quickly prototype and implement designs.
  • Reduced System Cost: Can reduce system cost by integrating multiple functions into a single device.
  • Improved Performance: Delivers high-speed performance, enabling faster processing of data.
  • Increased Design Flexibility: Offers increased design flexibility, allowing designers to adapt to changing requirements.

Additional Details:

The LA4064V-75TN48ETR has a maximum operating frequency of 75 MHz. It features 64 macrocells and a supply voltage of 3.3V. The device is packaged in a 48-pin TQFP, which provides a compact footprint and easy integration into circuit boards. The operating temperature range is -40°C to +85°C. This FPGA is suitable for applications requiring a high-performance, low-power, and flexible programmable logic solution.

You May Also Be Interested in

Chilisin
Lowest to $0.0517
STMicroelectronics
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Lowest to $0.0382
Lowpower
Lowest to $0.0405
KIWI
Lowest to $0.0839
Leshan Radio
Lowest to $0.0215
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8036 $52.2324
21+ $4.7620 $100.0020
33+ $4.6132 $152.2356
45+ $4.4644 $200.8980
58+ $4.3155 $250.2990
78+ $3.8691 $301.7898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess