Products specifications Report Issue?

Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1578733-SPR2C680J
Ultra Librarian 3D Model Ultra Librarian SPR2C680J CAD Model

You May Also Be Interested in

Vishay
RES 250 OHM 8W 0.01% TO220-4
Need more? Email Us
ECAD model for Y0926250R000T0L
Vishay
RES 22.1K OHM 1/2W 1% AXIAL
Need more? Email Us
ECAD model for CMF5522K100FHEK
Vishay
RES 4.7K OHM 0.6W 1% AXIAL
Need more? Email Us
ECAD model for MBB02070C4701FC100
Bourns Inc.
RES 47K OHM 1% 30W TO220-2
Need more? Email Us
ECAD model for PWR221T-30-4702F
Vishay
RS-10 200K 1% B12
Need more? Email Us
ECAD model for RS010200K0FB12
Ohmite
RES 4 OHM 1% 1W AXIAL
Need more? Email Us
ECAD model for 41F4R0E
Ohmite
10W 3K9 OHMS VITREOUS 5%
Need more? Email Us
ECAD model for 20J3K9E
Vishay
RES 36K OHM 5% 1W AXIAL
Need more? Email Us
ECAD model for PR01000103602JR500
Ohmite
10W 1K1 OHM SILICONE 5%
Need more? Email Us
ECAD model for 40J1K1E

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention