EN
  • EN
  • DE

NPR1TE150KOHMJ

Part No NPR1TE150KOHMJ
Manufacturer KOA Speer
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1166968-NPR1TE150KOHMJ
Categories Custom Parts
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NPR1TE150KOHMJ CAD Model

Description

The NPR1TE150KOHMJ is a precision resistor manufactured by KOA Speer. It's part of their NPR series, known for its high reliability and performance in demanding applications. This resistor is designed for surface mount technology (SMT) and offers excellent stability and tight tolerance.

Applications

  • Precision voltage dividers
  • Current sensing circuits
  • Feedback resistors in amplifiers
  • Bridge circuits
  • Medical equipment
  • Automotive electronics
  • Industrial control systems

Features

  • Resistance Value: 150 kΩ
  • Tolerance: ±5%
  • Temperature Coefficient: ±100 ppm/°C
  • Power Rating: 0.125W (1/8W)
  • Package: 1206 (3216 Metric)
  • Termination Type: Surface Mount
  • RoHS Compliant: Yes

Benefits

  • High Stability: Ensures consistent performance over a wide temperature range.
  • Tight Tolerance: Provides accurate resistance values for precise circuit operation.
  • Small Size: Suitable for compact electronic designs.
  • Reliable Performance: Offers long-term reliability in demanding applications.
  • RoHS Compliance: Environmentally friendly and compliant with regulations.

Additional Details

The NPR1TE150KOHMJ resistor features a thick film construction and is designed for reflow soldering. It offers excellent resistance to moisture and sulfurization, making it suitable for use in harsh environments. The 1206 package size makes it compatible with standard SMT assembly processes. Its temperature coefficient of ±100 ppm/°C ensures minimal resistance drift over temperature variations. This resistor is commonly used in applications where precision and stability are critical.

You May Also Be Interested in

Richtek USA Inc.
Need more? Email Us
QSI
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess