The KVR133X72RC3L/512 is a 512MB DDR SDRAM module manufactured by Kingston. This module is designed for use in servers and workstations, providing a reliable memory solution with error correction capabilities. It is a registered DIMM with a 184-pin configuration.
Applications:
- Servers
- Workstations
- High-end desktop PCs
- Networking equipment
- Industrial control systems
Features:
- 512MB capacity
- DDR SDRAM technology
- PC2100 (DDR 266) speed
- 184-pin DIMM form factor
- Registered (Buffered)
- ECC (Error Correction Code)
- Double-sided module
Benefits:
- Provides adequate memory capacity for running server applications and operating systems.
- Offers error detection and correction capabilities, ensuring data integrity.
- Increases system stability and reliability, especially in critical applications.
- Enhances overall system performance.
- Suited for servers and workstations requiring error correction and stability.
Technical Specifications:
The module operates at a clock speed of 133MHz, resulting in a data transfer rate of 266MT/s. It is an ECC (Error Correction Code) module, which provides enhanced data integrity. The module's registered (buffered) design helps improve signal integrity in high-density memory configurations. It operates at a standard voltage of 2.5V.
The Kingston KVR133X72RC3L/512 adheres to JEDEC standards for DDR SDRAM modules, ensuring compatibility and reliability. Its robust design and high-quality components guarantee long-term stability and performance. This memory module is an excellent choice for upgrading or expanding memory in systems that require ECC, stability, and data integrity.