EN
  • EN
  • DE

IKVP50/256GB

Part No IKVP50/256GB
Manufacturer Kingston
Catalog Memory Cards
Description 256GB USB 3.2 Gen 1 IronKey Vault Privacy 50
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1461571-IKVP50/256GB
Manufacturer Kingston
Package Retail Package
Product Status Active
Memory Size 256GB
Memory Type Non-Volatile
Type USB 3.2 Gen 1
Speed - Read 230MB/s
Speed - Write 150MB/s
Operating Temperature 0°C ~ 60°C
Size / Dimension 77.90mm L x 21.90mm W x 12.00mm H
Ultra Librarian 3D Model Ultra Librarian IKVP50/256GB CAD Model

Description

The IKVP50/256GB USB Flash Drive, brought to the market by Kingston Retail, is distinguished by its focus on privacy and security alongside substantial storage capacity. Offering 256GB, it is tailored for users with significant data storage and transfer needs, capable of handling extensive collections of documents, media, and more. This device is equipped with USB 3.2 Gen 1 technology for fast data transfer rates, enhancing user experience by minimizing wait times. Its defining feature, however, is the incorporation of the IronKey Vault Privacy 50 security system, which emphasizes data privacy through strong encryption, setting it apart as an optimal choice for those prioritizing secure storage solutions. This drive’s combination of high capacity, swift performance, and advanced security features make it particularly suitable for professionals and individuals demanding the highest level of data protection.

You May Also Be Interested in

ATP Electronics, Inc.
MEM CARD MICROSD 8GB CLSS 10 MLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD CFAST 120GB MLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 128MB
Need more? Email Us
Flexxon Pte Ltd
MEMORY CARD SD 16GB UHS CLASS 1
Need more? Email Us
Phoenix Contact
MEMORY CARD SD 2GB
Need more? Email Us
WAGO Corporation
MEMORY CARD SD 2GB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 128MB
Need more? Email Us
Apacer
MEM CARD COMPACTFLASH 32GB SLC
Need more? Email Us
Phoenix Contact
MEMORY CARD SD 2GB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess