EN
  • EN
  • DE

08EMCP04-NL2DT227-A01

Part No 08EMCP04-NL2DT227-A01
Manufacturer Kingston
Catalog DDR
Description 8GB TLC eMMC+4Gb LPDDR2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956900-08EMCP04-NL2DT227-A01
Series *
Ultra Librarian 3D Model Ultra Librarian 08EMCP04-NL2DT227-A01 CAD Model

Description

The 08EMCP04-NL2DT227-A01 is an eMMC (embedded MultiMediaCard) memory module manufactured by Kingston. eMMC is a type of flash memory commonly used in mobile devices and embedded systems for storage purposes.

Applications

  • Smartphones: Used as the primary storage for the operating system, applications, and user data.
  • Tablets: Employed to store the operating system, apps, and user files.
  • Embedded Systems: Suitable for various embedded applications requiring non-volatile memory.
  • Navigation Devices: Used in GPS devices to store maps and navigation data.
  • Portable Media Players: Applied in media players for storing music, videos, and other media content.

Features

  • eMMC Interface: Compliant with the eMMC standard for fast data transfer.
  • NAND Flash Memory: Offers high storage density and non-volatile storage.
  • Managed NAND: Includes built-in controller for wear leveling and error correction.
  • High Performance: Provides fast read and write speeds for quick application loading.
  • Low Power Consumption: Consumes minimal power for extended battery life.

Benefits

  • High Storage Capacity: Provides ample storage for operating systems, applications, and user data.
  • Fast Performance: Enables quick boot times and application loading.
  • Reliable Operation: Managed NAND ensures reliable data storage and error correction.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Compact Design: Small form factor saves board space in embedded systems.

Specifications

Typical specifications include:

  • Capacity: 4GB (Example, verify datasheet)
  • Interface: eMMC 5.1 (Example, verify datasheet)
  • Operating Voltage: 3.3V (Example, verify datasheet)
  • Operating Temperature: -25°C to +85°C (Example, verify datasheet)
  • Read/Write Speed: Varies depending on eMMC version and NAND flash type (Example, verify datasheet)

Always refer to the official Kingston datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess