EN
  • EN
  • DE

8191-4

Part No 8191-4
Manufacturer Keystone Electronics
Catalog Terminals—Screw Connectors
Description TERM SCREW 6-32 4 PIN PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Screw Terminal, Power Tap
Screw Size 6-32
Termination Solder
Current Rating (Amps) 15 A
Number of Pins 4
Mounting Type Through Hole
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636668-8191-4
Ultra Librarian 3D Model Ultra Librarian 8191-4 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
TERM SCREW 6-32 10 PIN PCB
Need more? Email Us
Keystone Electronics
TERM SCREW M3 4 PIN PCB
Need more? Email Us
Keystone Electronics
TERM SCREW 6-32 6 PIN PCB
Need more? Email Us
Keystone Electronics
TERM SCREW 6-32 4 PIN PCB
Need more? Email Us
Keystone Electronics
TERM SCREW 6-32 4 PIN PCB
Need more? Email Us
AVX Corp/Kyocera Corp
CONN TERM INTERFACE
Need more? Email Us
TE Connectivity
TERM SCREW 6-32 6 PIN PCB
Need more? Email Us
Keystone Electronics
TERM SCREW M3 4 PIN PCB
Need more? Email Us
TE Connectivity
TERM SCREW 6-32 6 PIN PCB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess