EN
  • EN
  • DE
Part No 1010
Manufacturer Keystone Electronics
Catalog Battery Holders, Clips, Contacts
Description BATT HOLDER CR2 1 CELL SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Battery Type, Function Cylindrical, Holder
Style Holder (Open)
Battery Cell Size CR2
Number of Cells 1
Mounting Type PCB, Surface Mount
Termination Style SMD (SMT) Tab
Height Above Board 0.585" (14.86mm)
Temperature Range - Operating -50°C ~ 145°C
Standard Package 200 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 538281-1010
Ultra Librarian 3D Model Ultra Librarian 1010 CAD Model

Description

The 538281-1010 battery holder is a high-quality and reliable solution for holding a single CR2 cylindrical battery.

  • Termination Style: SMD (SMT) tab
  • Mounting Type: PCB surface mount
  • Height Above Board: 0.585" (14.86mm)
  • Holder Style: Open
  • Temperature Range: -50°C to 145°C
  • Manufacturer: Keystone Electronics
  • Product Status: Active
  • Standard Package: 200 pieces

You May Also Be Interested in

Keystone Electronics
BATTERY HOLDER COIN 23MM SMD
Need more? Email Us
95
Keystone Electronics
BATTERY HOLDER CLIP 9V
Need more? Email Us
Keystone Electronics
BATTERY HOLDER C SOLDER LUG
Need more? Email Us
69
Keystone Electronics
BATTERY HOLDER CLIP AA 2 CELL
Need more? Email Us
200
Keystone Electronics
BATT HOLDER D 4 CELL SOLDER LUG
Need more? Email Us
Keystone Electronics
BATT HOLDER 18350 2 CELL PC PIN
Need more? Email Us
Hammond Manufacturing
BATTERY HOLDER AAA 3 CELL LEADS
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 24.5MM SMD
Need more? Email Us
Bulgin
BATT HOLDER AA 3 CELL SOLDER LUG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess