EN
  • EN
  • DE

T520D477M006ATE025

Part No T520D477M006ATE025
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description Polymer Tantalum Capacitors 470UF 6.3V 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Kemet
Packaging Reel - TR
Status Active
Capacitance 470μF
Tolerance ±20%
Voltage Rating 6.3V
Type Molded
ESR 25 mOhm
Temperature Range - Operating -55°C to 105°C
Lifetime @ Temp. 2000 Hrs @ 105°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Win Source Part Number 052427-T520D477M006ATE025
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T520D477M006ATE025 CAD Model

Description

The T520D477M006ATE025 is a surface-mount solid electrolytic capacitor from KEMET's T520 series, designed for demanding applications requiring high performance and reliability. This capacitor features a tantalum anode and a conductive polymer cathode, providing excellent volumetric efficiency, low ESR (Equivalent Series Resistance), and stable electrical characteristics over a wide range of temperatures and frequencies. Its robust construction and advanced materials make it suitable for use in mission-critical systems where component failure cannot be tolerated.

Applications

  • DC-DC Converters: Used for input and output filtering in DC-DC converters to reduce voltage ripple and noise.
  • Power Management Circuits: Employed in power management units (PMUs) for energy storage and filtering to ensure stable power delivery.
  • High-Frequency Switching Circuits: Suitable for use in high-frequency switching circuits due to its low ESR and ESL (Equivalent Series Inductance).
  • Data Storage Devices: Utilized in solid-state drives (SSDs) and other data storage devices for power decoupling and filtering.
  • Telecommunications Equipment: Used in base stations, routers, and other telecom infrastructure for signal conditioning and power supply filtering.

Features

  • Tantalum Anode: Provides high capacitance stability and volumetric efficiency.
  • Conductive Polymer Cathode: Offers ultra-low ESR, enhancing high-frequency performance.
  • Surface Mount Design: Enables automated assembly and high-density circuit board layouts.
  • RoHS Compliant: Environmentally friendly, meeting RoHS directives for hazardous substance restrictions.
  • Operating Temperature Range: Wide operating temperature range, typically -55°C to +125°C, ensuring reliability in extreme conditions.
  • High Ripple Current Capability: Capable of handling high ripple currents without significant degradation.

Benefits

  • Improved Circuit Performance: Low ESR minimizes power losses and enhances the efficiency of the circuit.
  • Enhanced Reliability: Stable electrical characteristics ensure consistent performance over time and temperature.
  • Reduced Component Count: High capacitance and voltage ratings allow for fewer components to achieve the desired performance.
  • Compact Design: Small form factor enables high-density circuit board layouts, saving space and reducing overall system size.
  • Long Service Life: Robust construction and advanced materials ensure a long and reliable service life.

Additional Details

The T520D477M006ATE025 has a capacitance of 470µF, a voltage rating of 6.3V, and a tolerance of ±20%. The ESR is typically very low, contributing to its superior performance in demanding applications. The part is available in a standard EIA case size. Its construction makes it resistant to mechanical shock and vibration, further enhancing its suitability for use in harsh environments. This capacitor is commonly used in applications where stable and reliable performance is critical, such as in industrial control systems and automotive electronics.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT POLY 10UF 63V 2917
Lowest to $2.6195
AVX Corp/Kyocera Corp
CAP TANT POLY 1.5UF 50V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 470UF 6.3V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 47UF 6.3V 0603
Need more? Email Us
Kemet
CAP TANT POLY 10UF 25V 1411
Lowest to $8.2688
Kemet
CAP TANT POLY 100UF 6.3V 1411
Need more? Email Us
Kemet
CAP TANT POLY 22UF 16V 1206
Lowest to $0.7277
Panasonic
CAP TANT POLY 680UF 2.5V 2917
Lowest to $7.2762
AVX Corp/Kyocera Corp
CAP TANT POLY 4.7UF 63V 2917
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1754 $50.0342
57+ $1.7849 $101.7393
87+ $1.7292 $150.4404
120+ $1.6734 $200.8080
155+ $1.6176 $250.7280
207+ $1.4503 $300.2121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess