The T495X686M020ZTE150Z036 is a surface-mount solid tantalum capacitor from Kemet's T495 series. This capacitor is designed for general-purpose applications requiring a stable and reliable capacitance over a wide range of temperatures and frequencies. It is known for its robust construction and excellent electrical characteristics.
Applications:
- DC-DC converters
- Power management circuits
- Decoupling and filtering in electronic circuits
- General industrial applications
- Telecommunications equipment
Features:
- High capacitance stability
- Surface mount design
- Solid tantalum construction
- Excellent frequency characteristics
- Low ESR (Equivalent Series Resistance)
- Operating temperature range: -55°C to +125°C
- Meets or exceeds EIA standard 535BAAC
Benefits:
- Provides stable and reliable performance in demanding applications.
- Reduces board space requirements due to its surface mount design.
- Offers long operational life due to its solid tantalum construction.
- Minimizes power losses and improves circuit efficiency due to its low ESR.
- Ensures consistent performance over a wide temperature range.
- Helps in reducing noise and voltage ripple in electronic circuits due to its effective decoupling and filtering capabilities.
Additional Details:
The T495X686M020ZTE150Z036 features a capacitance of 68µF with a tolerance of ±20%. The voltage rating is 20V DC. The case size is X. The ESR is 0.036 Ohms. It's designed to be reflow solderable per MIL-STD-202, Method 208. These capacitors are commonly used in applications where stable capacitance and long life are required.