The T491U226K010AS is a surface mount solid tantalum capacitor that is a member of Kemet's T491 series. These capacitors are designed for general-purpose applications and feature stable performance and efficient use of board space. The T491 series is known for its rugged construction and suitability for automated assembly.
Applications
- Decoupling in digital circuits
- Filtering in analog circuits
- Use in power supplies
- Use in industrial control systems
- Use in consumer electronics
Features
- Surface mount design for simplified integration into PCBs
- Solid tantalum capacitor for high reliability
- Meets or exceeds EIA standard 535BAAC
- RoHS compliant, making it environmentally friendly
- Available in a range of case sizes and voltage ratings
- Low ESR (Equivalent Series Resistance) for improved performance
Benefits
- Provides reliable decoupling and filtering for stable operation
- Reduces noise and improves signal quality in electronic circuits
- Ensures long service life in demanding applications
- Compatible with automated assembly lines, reducing manufacturing costs
- Complies with environmental regulations
- Offers stable electrical characteristics over a wide range of temperatures
Additional Details
The T491U226K010AS has a capacitance of 22µF and a voltage rating of 10V. The capacitance tolerance is ±10%. The operating temperature range is typically from -55°C to +125°C. It comes in a U case size according to EIA standards. The termination finish is Sn plated.
This capacitor is ideally suited for applications where stable capacitance and low ESR are required for efficient circuit performance.