The T491T475M016AS is a surface mount solid tantalum capacitor from Kemet's T491 series. Designed for general purpose applications, the T491 series is known for providing stable performance and efficient use of board space. These capacitors are built to be robust and are compatible with automated assembly processes.
Applications
- Decoupling in electronic circuits
- Filtering in power supplies
- General-purpose usage in industrial equipment
- Applications in telecommunication systems
- Usage in computers and peripheral devices
Features
- Surface mount design allows straightforward integration on PCBs
- Solid tantalum construction ensures reliable operation
- Complies with EIA standard 535BAAC
- RoHS compliant, making it environmentally friendly
- Variety of case sizes and voltage ratings available
- Low ESR (Equivalent Series Resistance) for efficient performance
Benefits
- Delivers dependable decoupling and filtering in electronic circuits
- Reduces noise and enhances signal integrity
- Offers an extended operational lifespan
- Compatible with automated assembly methods
- Complies with environmental regulations, promoting sustainability
- Maintains stable electrical characteristics over a wide temperature range
Additional Details
The T491T475M016AS features a capacitance of 4.7µF and a voltage rating of 16V. It provides a capacitance tolerance of ±20%. The operating temperature range typically extends from -55°C to +125°C. It is available in a T case size per EIA standards. The termination is Sn plated.
This capacitor is particularly suited for applications where consistent capacitance and low ESR are crucial for optimal circuit performance.