The T491B475M016AS7015 is a surface-mount solid tantalum capacitor belonging to Kemet's T491 series. It is designed for general-purpose applications requiring stable and reliable performance, commonly used for decoupling, filtering, and timing in electronic circuits.
Applications:
- Power supply decoupling
- Filtering in signal processing
- Timing circuits
- General applications in industrial electronics
- Consumer electronics
Features:
- Surface mount design for automated assembly
- Solid tantalum construction ensures high reliability
- Stable electrical parameters across a broad temperature range
- RoHS compliant
- Polarized capacitor
- Various case sizes and voltage ratings available
Benefits:
- Space-saving surface mount package
- Long service life due to solid tantalum construction
- Consistent circuit performance through stable electrical characteristics
- Environmentally friendly due to RoHS compliance
- Reliable performance in demanding application scenarios
Additional Details:
This specific capacitor, T491B475M016AS7015, features a capacitance of 4.7µF (microfarads) with a tolerance of ±20%. Its rated voltage is 16V (volts). The operating temperature range typically spans from -55°C to +125°C. The case size is EIA 3528-21 (B case). Review the datasheet for precise specifications, including ESR (Equivalent Series Resistance), Dissipation Factor (DF), leakage current, and recommended soldering procedures.