EN
  • EN
  • DE

T491A685K010AS

Part No T491A685K010AS
Manufacturer Kemet
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 195364-T491A685K010AS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T491A685K010AS CAD Model

Description

The T491A685K010AS is a surface-mount solid tantalum capacitor from Kemet's T491 series. This capacitor is designed for general-purpose applications that require a stable and reliable component, particularly with a 10V rating. These capacitors are recognized for their compact size, durable build, and consistent electrical properties.

Applications

  • Decoupling in digital circuits
  • Filtering in power supplies
  • General purpose applications in commercial and industrial electronics
  • Use in portable electronic devices
  • Telecommunications equipment

Features

  • Surface mount design for automated assembly
  • Solid tantalum capacitor
  • Molded case provides robust protection
  • Stable electrical performance across various temperatures
  • RoHS compliant
  • Offered in a range of case sizes and voltage ratings

Benefits

  • Compact size enables high-density circuit board designs
  • Reliable performance ensures a long operational lifespan
  • Stable capacitance and ESR (Equivalent Series Resistance) minimize circuit performance variations over temperature changes
  • Optimized for high-volume automated assembly, lowering manufacturing expenses
  • Environmentally compliant due to RoHS standards

Specifications

The T491A685K010AS includes the following specifications:

  • Capacitance: 6.8µF
  • Voltage Rating: 10V
  • Tolerance: ±10%
  • ESR (Equivalent Series Resistance): 3 Ohms (typical at 100kHz)
  • Operating Temperature Range: -55°C to +125°C
  • Case Code: A
  • Termination: SnPb (Tin-Lead)

This capacitor is typically used in applications where stable capacitance is required within a compact, surface-mount package. The solid tantalum construction guarantees excellent long-term stability and reliability, making it ideal for many electronic systems. The device is clearly marked with its capacitance and voltage rating. It also supports reflow soldering based on IPC/JEDEC J-STD-020, which is standard for many manufacturing environments.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess