EN
  • EN
  • DE

T322E396K020AT82367200

Part No T322E396K020AT82367200
Manufacturer Kemet
Catalog Tantalum Capacitors
Description Ax, mld Ta, 39Uf, 20V, 10%, e Case, tr, hazmat Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 958060-T322E396K020AT82367200
Categories Tantalum Capacitors
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T322E396K020AT82367200 CAD Model

Description

The T322E396K020AT82367200 is a tantalum capacitor manufactured by Kemet. These capacitors are known for their stability, high capacitance-to-volume ratio, and reliability. They are commonly used in applications requiring stable performance over a wide range of temperatures and frequencies.

Applications

  • Bypass capacitors: Filtering noise from power supplies.
  • Decoupling capacitors: Providing local energy storage for integrated circuits.
  • Timing circuits: In applications requiring stable timing performance.
  • Filtering circuits: Smoothing out voltage ripples in power supplies.
  • Audio circuits: Coupling and decoupling audio signals.
  • DC-DC converters: Improving the stability and efficiency of DC-DC converters.

Features

  • Tantalum construction: Providing stable performance and high reliability.
  • High capacitance: Offering a large amount of energy storage in a small package.
  • Low ESR (Equivalent Series Resistance): Minimizing power losses.
  • Wide operating temperature range: Suitable for various environmental conditions.
  • Surface mount package: Enabling compact designs.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Improved circuit stability: Providing stable performance over a wide range of temperatures and frequencies.
  • Reduced noise: Filtering noise from power supplies.
  • Compact design: Due to the high capacitance-to-volume ratio.
  • Increased system reliability: Ensuring stable performance in demanding applications.

Additional Details

The T322E396K020AT82367200 features a capacitance of 39 microfarads (396), with a tolerance (K) of +/-10%. The voltage rating is 20 volts (020). The 'AT' likely specifies the packaging type (e.g., tape and reel) and the 8236-7200 specifies the case size and ESR characteristics. Tantalum capacitors are known for their ability to operate reliably over a wide temperature range and for their stability over time. Detailed specifications, including ESR values, leakage current, and temperature characteristics, can be found in the device's datasheet. They are often chosen for demanding applications where stable and reliable performance are critical. The tantalum construction contributes to its relatively long lifespan. Specific dimensions, terminal material and construction details are available within the manufacturer's datasheet.

You May Also Be Interested in

Vishay
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess