EN
  • EN
  • DE

ACR06B562JGS

Part No ACR06B562JGS
Manufacturer Kemet
Catalog Ceramic Capacitors
Description CAP CER RAD MONO / Ceramic Capacitor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr KEMET
Series *
Package Bulk
Standard Package 1
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0060
Win Source Part Number 1337163-ACR06B562JGS
Ultra Librarian 3D Model Ultra Librarian ACR06B562JGS CAD Model

Description

The Kemet ACR06B562JGS is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications in electronic circuits. It's part of Kemet's ACR series, known for its reliability and performance in various operating conditions.

Applications:

  • Bypass and decoupling in power supplies
  • Filtering in signal processing circuits
  • Timing circuits
  • Energy storage in low-power applications
  • General-purpose applications in consumer electronics, industrial equipment, and automotive systems

Features:

  • Ceramic dielectric: Provides stable performance over temperature and voltage.
  • Surface-mount package: Facilitates automated assembly and saves board space.
  • High capacitance value: Offers a large capacitance in a small package size.
  • Low equivalent series resistance (ESR): Minimizes power dissipation and improves circuit efficiency.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved circuit stability: Provides stable capacitance over a wide range of operating conditions.
  • Reduced noise: Filters out unwanted noise in power supplies and signal processing circuits.
  • Increased circuit efficiency: Minimizes power dissipation and improves overall circuit performance.
  • Simplified circuit design: Offers a simple and effective solution for bypass, decoupling, and filtering applications.
  • Cost-effective solution: Provides a reliable and high-performance capacitor at a competitive price.

Additional Details:

The ACR06B562JGS has a capacitance value of 5600pF (5.6nF). It has a voltage rating of 16V. The temperature coefficient is X5R, indicating a capacitance variation of ±15% over the operating temperature range of -55°C to +85°C. It is packaged in a 0603 case size. It features a high insulation resistance, minimizing leakage current. The capacitor is designed for reflow soldering. It is suitable for use in a wide range of electronic applications where stable capacitance and reliable performance are required.

You May Also Be Interested in

Kemet
0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
TDK Corporation
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
1 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
TDK Corporation
0.1 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
TDK Corporation
220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 22UF 10V X5R 0805
Lowest to $0.0644
TDK Corporation
22 µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
Kemet
1 µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Need more? Email Us
Kemet
3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess