EN
  • EN
  • DE

PG05FSESC

Part No PG05FSESC
Manufacturer KEC
Catalog HOT - SALES and EOL Components (N - P)
Description Single Line TVS Diode for ESD Protection in Portable Electronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 273541-PG05FSESC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PG05FSESC CAD Model

Description

The PG05FSESC is a product manufactured by KEC. Without a datasheet or more specific information, creating a detailed description is difficult. However, using the naming convention and related KEC products, we can make some educated guesses.

The 'PG05' prefix strongly suggests this is a power management IC from KEC. The 'FSESC' portion likely indicates specific features or functionalities within the series. Without further information, it is difficult to determine what FSESC refers to, but could relate to a specific set of features around feedback, synchronous operation, or energy saving control.

Potential Applications:

  • Portable Electronics: Might be used in smartphones, tablets, or other mobile devices.
  • Wearable Technology: Could be suitable for smartwatches, fitness trackers, and other wearables.
  • Power Banks: Could be used in portable power banks to regulate voltage and current.
  • Small Appliances: Potentially applicable in small household appliances requiring efficient power management.

Possible Features:

  • High Efficiency Conversion: Designed for minimal power loss during conversion.
  • Low Input Voltage Operation: Operates reliably with low input voltages.
  • Output Overvoltage Protection: Protects connected circuits from overvoltage conditions.
  • Overcurrent Limiting: Limits the output current to prevent damage.
  • Short Circuit Protection: Automatically shuts down in case of a short circuit.

Potential Benefits:

  • Extended Battery Life: Optimizes battery life in portable devices.
  • Improved System Stability: Provides a stable and reliable power supply.
  • Reduced Heat Dissipation: Minimizes heat generation during operation.
  • Compact Size: Designed for use in space-constrained applications.

Without a datasheet, critical technical specifications, such as input voltage range, output voltage range, switching frequency, and operating temperature range, are unavailable. The exact meaning of 'FSESC' needs product-specific documentation.

You May Also Be Interested in

NEC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0612 $57.8340
2,330+ $0.0497 $115.8010
3,575+ $0.0485 $173.3875
4,880+ $0.0474 $231.3120
6,415+ $0.0450 $288.6750
8,575+ $0.0404 $346.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess