The AT-49 10.0000MHZ (16PF) is a quartz crystal resonator manufactured by KDS (Daishinku Corp). It's a precision timing component used in a wide range of electronic applications to provide a stable and accurate clock signal. The 10.0000MHz frequency indicates its fundamental oscillation frequency, and the 16PF denotes its load capacitance.
Applications
- Microcontrollers and microprocessors
- Real-time clocks (RTCs)
- Communication equipment (e.g., radios, modems)
- Frequency synthesizers
- Test and measurement equipment
- Consumer electronics (e.g., watches, clocks, audio devices)
Features
- Fundamental frequency: 10.0000 MHz
- Load capacitance: 16 pF
- AT-cut crystal
- Compact size
- High frequency stability
- Low aging characteristics
- RoHS compliant
Benefits
- Provides a precise and stable clock signal for electronic circuits
- Ensures accurate timing and synchronization
- Enhances the performance and reliability of electronic devices
- Offers a cost-effective timing solution
- Suitable for a wide range of applications
- Easy to integrate into electronic circuits
Technical Specifications
The AT-49 10.0000MHZ (16PF) crystal resonator is an AT-cut crystal, known for its excellent frequency stability over a wide temperature range. The 16 pF load capacitance is a crucial parameter that determines the correct oscillation frequency when used in a circuit. The crystal's frequency tolerance is typically ±30 ppm at room temperature, ensuring high accuracy. The operating temperature range generally spans from -20°C to +70°C, although specific parameters may vary depending on the KDS datasheet. The crystal’s aging is typically ±5 ppm per year. The ESR (Equivalent Series Resistance) is a critical parameter for the oscillator circuit design, and for this crystal, it is typically under 80 ohms. The AT-49 package is designed for surface mounting and has small dimensions.
This crystal resonator is a vital component in many electronic devices, providing the timing accuracy needed for reliable operation. Its robust construction and precise frequency characteristics make it a preferred choice for engineers designing timing-critical applications. The specified load capacitance must be considered in the oscillator circuit design to ensure the crystal oscillates at its intended frequency.