EN
  • EN
  • DE

(D)BM06B-PASS-1-NI-TFT(SN)

Part No (D)BM06B-PASS-1-NI-TFT(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976201-(D)BM06B-PASS-1-NI-TFT(SN)
Categories OEM Parts(0-9)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian (D)BM06B-PASS-1-NI-TFT(SN) CAD Model

Description

The (D)BM06B-PASS-1-NI-TFT(SN) is a 6-position crimp style Box type shrouded header from JST Sales America Inc. This connector is part of the BM series, designed for secure and reliable wire-to-board connections. The shrouded header provides protection for the contacts and ensures proper mating alignment with the corresponding receptacle connector. The connector is commonly used in applications requiring a dependable and polarized connection.

Applications

  • Signal connections in electronic equipment
  • Wire-to-board connections in control systems
  • Power connections in low-current applications
  • Internal wiring within devices
  • Data connections in communication equipment

Features

  • 6 Positions: Accommodates six individual wires for multi-signal or power connections.
  • Crimp Style: Provides a secure and gas-tight connection between the wire and the connector.
  • Box Type Shrouded Header: Protects the pins from damage and ensures correct mating.
  • Polarized Design: Prevents incorrect insertion, ensuring proper electrical connection.
  • Through-Hole Mounting: Provides a robust mechanical connection to the PCB.

Benefits

  • Reliable Connection: Crimp termination ensures a durable and secure electrical connection.
  • Protection Against Damage: Shrouded design safeguards pins from physical damage during handling and mating.
  • Easy Mating: Polarized design simplifies the mating process and prevents misconnections.
  • Secure Mounting: Through-hole mounting provides strong mechanical retention on the PCB.
  • Versatile Application: Suitable for a wide range of wire-to-board applications.

Additional Details

The (D)BM06B-PASS-1-NI-TFT(SN) is typically made from high-temperature thermoplastic materials for the housing, and the contacts are usually made of phosphor bronze with nickel plating. It is designed to be used with a corresponding BM series receptacle connector. The current rating is typically around 3A per contact, and the voltage rating is around 250V AC/DC. The pin spacing (pitch) is generally 2.5mm. This connector is often used in industrial control, consumer electronics, and telecommunications equipment for secure and reliable interconnections.

You May Also Be Interested in

Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Hewlett Packard
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Teledyne Technologies Incorporated
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess